Texas Instruments Standard Linear and Logic Quad 18V SOIC Logic IC CD4042BDW

Description
CMOS Quad D Latch IC, 4-Bit, SOIC, 18V Product overview: CD4042BDW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-CD4042BDW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Quad D Latch IC, 4-Bit, SOIC, 18V Product overview: CD4042BDW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-CD4042BDW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 18V SOIC Logic IC
708-CD4042BDW
Quad 18V SOIC Logic IC 708-CD4042BDW
CMOS Quad D Latch IC, 4-Bit, SOIC, 18V Product overview: CD4042BDW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-CD4042BDW can be used for catalog matching and distributor lookup.

CMOS Quad D Latch IC, 4-Bit, SOIC, 18V Product overview: CD4042BDW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-CD4042BDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-CD4042BDW
Product Name Quad 18V SOIC Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3061-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
View Details
2 suppliers
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details