Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers CD4041UBNSRG4

Description
IC BUFFER NON-INVERT 18V 14SOP
Datasheet
Description
IC BUFFER NON-INVERT 18V 14SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CD4041UBNSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CD4041UBNSRG4
Logic - Buffers, Drivers, Receivers, Transceivers CD4041UBNSRG4
IC BUFFER NON-INVERT 18V 14SOP

IC BUFFER NON-INVERT 18V 14SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CD4041UBNSRG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54ALS138J/883 - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Modems - ICs and Modules - 336-4665-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details