LOGIC, COMPLEMENT BUFF QD, 14SOICN; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:CD4041; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; Logic RoHS Compliant: Yes
Buffers & Line Drivers CMOS Quad True/ Comp Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 36AJ8525 | CD4041UBM |
| Product Name | Logic, Complement Buff Qd, 14Soicn; Logic Device Type Texas Instruments | Buffers & Line Drivers |