Buffers & Line Drivers Quad True/Complement
IC, BUFFER/DRIVER/RECEIV
NON INVERTING BUFFER, DIP-14; Logic Family / Base Number:CD4041; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; MSL:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD4041UBE | 28AH2026 |
| Product Name | Buffers & Line Drivers | Ic, Buffer/driver/receiver; Logic Family / Base Number Texas Instruments |