Texas Instruments Standard Linear and Logic 18V SOIC Logic IC CD4035BM96

Description
CMOS 4-Bit Shift Register, 16-SOIC, 18V Product overview: CD4035BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4035BM96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS 4-Bit Shift Register, 16-SOIC, 18V Product overview: CD4035BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4035BM96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V SOIC Logic IC
712-CD4035BM96
18V SOIC Logic IC 712-CD4035BM96
CMOS 4-Bit Shift Register, 16-SOIC, 18V Product overview: CD4035BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4035BM96 can be used for catalog matching and distributor lookup.

CMOS 4-Bit Shift Register, 16-SOIC, 18V Product overview: CD4035BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4035BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-CD4035BM96
Product Name 18V SOIC Logic IC
Gate Type Shift Register, OR GATE
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT86D,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 4023BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details