Texas Instruments Standard Linear and Logic 16MHz 18V SOIC Logic IC CD4035BM

Description
4-Bit CMOS Shift Register, 16MHz, 18V, SOIC Product overview: CD4035BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16MHz, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4035BM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit CMOS Shift Register, 16MHz, 18V, SOIC Product overview: CD4035BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16MHz, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4035BM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16MHz 18V SOIC Logic IC
712-CD4035BM
16MHz 18V SOIC Logic IC 712-CD4035BM
4-Bit CMOS Shift Register, 16MHz, 18V, SOIC Product overview: CD4035BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16MHz, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4035BM can be used for catalog matching and distributor lookup.

4-Bit CMOS Shift Register, 16MHz, 18V, SOIC Product overview: CD4035BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16MHz, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4035BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-CD4035BM
Product Name 16MHz 18V SOIC Logic IC
Gate Type Shift Register, OR GATE
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5410FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic - Logic - Gates and Inverters - 74AHCT1G14GW,125 - 1007562-74AHCT1G14GW,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5 V ~ 5.5 V
Inputs 1
View Details
7 suppliers
Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Inverters ICs - 7512765P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details