Shift Register, Bidirectional 1 Element 8 Bit 24-TSSOP
IC REGSTR CMOS BIDIRECT 24-TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Shift Registers | Shift Registers |
| Product Number | CD4034BPWG4 | CD4034BPWG4 |
| Product Name | Shift Registers | Logic - Shift Registers |
| Register Type | Universal | Universal |
| Supply Voltage | 1.8V; 3V ~ 18V | |
| Output Characteristics | Push-Pull |