Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD4028BPWR

Description
Win Source Part Number: 1371235-CD4028BPWR Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Decoder MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 4000B Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CD4028 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1371235-CD4028BPWR Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Decoder MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 4000B Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CD4028 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1371235-CD4028BPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1371235-CD4028BPWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1371235-CD4028BPWR
Win Source Part Number: 1371235-CD4028BPWR Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Decoder MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 4000B Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: CD4028 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 18V Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply

Win Source Part Number: 1371235-CD4028BPWR
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Type: Decoder
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 4000B
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: CD4028
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 18V
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-31494-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31494-1-ND
Signal Switches, Multiplexers, Decoders 296-31494-1-ND
Decoder 1 x 4:10 16-TSSOP

Decoder 1 x 4:10 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-31494-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31494-6-ND
Signal Switches, Multiplexers, Decoders 296-31494-6-ND
Decoder 1 x 4:10 16-TSSOP

Decoder 1 x 4:10 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-31494-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31494-2-ND
Signal Switches, Multiplexers, Decoders 296-31494-2-ND
Decoder 1 x 4:10 16-TSSOP

Decoder 1 x 4:10 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-CD4028BPWR
TSSOP Analog Switch and Multiplexer IC 743-CD4028BPWR
CMOS BCD-to-Decimal/Binar y-to-Octal Decoder/Demultiplexe r, 10-Bit, 16-TSSOP Product overview: CD4028BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4028BPWR can be used for catalog matching and distributor lookup.

CMOS BCD-to-Decimal/Binary-to-Octal Decoder/Demultiplexer, 10-Bit, 16-TSSOP Product overview: CD4028BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD4028BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4028BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4028BPWR
Logic - Signal Switches, Multiplexers, Decoders CD4028BPWR
IC DECODER 1 X 4:10 16TSSOP

IC DECODER 1 X 4:10 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1371235-CD4028BPWR 296-31494-1-ND 743-CD4028BPWR CD4028BPWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders TSSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width) TSSOP; "16-TSSOP Tape and Reel
Unlock Full Specs
to access all available technical data