CMOS BCD-to-Decimal/Binar
Decoder 1 x 4:10 16-SO
Decoder 1 x 4:10 16-SO
Decoder 1 x 4:10 16-SO
Manufacturer: Texas Instruments
Win Source Part Number: 771344-CD4028BNSR
Series: 4000B
Packaging: Reel package
Type: Decoder
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: CD4028
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): HD14028BFP; MC14028BFG; MC14028BF; TC4028BF(F);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC DECODER 1 X 4:10 16SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-CD4028BNSR | 296-12724-1-ND | 771344-CD4028BNSR | CD4028BNSR |
| Product Name | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4028BNSR | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | ||
| Bandwidth | 8 MHz | |||
| Power Dissipation | 950 milliwatts |