Manufacturer: Texas Instruments
Win Source Part Number: 012835-CD4028BM96
Packaging: Reel - TR
Type: Decoder
Mounting: SMD (SMT)
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Decoder 1 x 4:10 16-SOIC
Decoder 1 x 4:10 16-SOIC
Decoder 1 x 4:10 16-SOIC
4-to-10 CMOS Decoder/Demultiplexe
6.8mA 3V~18V 6.8mA SOIC-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS
IC DECODER 1 X 4:10 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 012835-CD4028BM96 | 296-16702-1-ND | 743-CD4028BM96 | CD4028BM96 | CD4028BM96 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4028BM96 | Signal Switches, Multiplexers, Decoders | 18V SOIC Analog Switch and Multiplexer IC | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC | Tape and Reel | SOIC |