Texas Instruments High-Performance Analog Logic IC CD4028BM

Description
LOGIC, DECODER CMOS BCD-DEC, 16SOIC; LOGIC FAMILY / BASE NUMBER:CD4028; LOGIC TYPE:BCD TO DECIMAL DECODER; NO. OF OUTPUTS:10OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; LOGIC IC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LOGIC, DECODER CMOS BCD-DEC, 16SOIC; LOGIC FAMILY / BASE NUMBER:CD4028; LOGIC TYPE:BCD TO DECIMAL DECODER; NO. OF OUTPUTS:10OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; LOGIC IC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 17085122 - Radwell International
Willingboro, NJ, United States
Logic IC
17085122
Logic IC 17085122
LOGIC, DECODER CMOS BCD-DEC, 16SOIC; LOGIC FAMILY / BASE NUMBER:CD4028; LOGIC TYPE:BCD TO DECIMAL DECODER; NO. OF OUTPUTS:10OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; LOGIC IC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LOGIC, DECODER CMOS BCD-DEC, 16SOIC; LOGIC FAMILY / BASE NUMBER:CD4028; LOGIC TYPE:BCD TO DECIMAL DECODER; NO. OF OUTPUTS:10OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; LOGIC IC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 17085122
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input AND gate - 74AHCT08PW/G410J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details