Manufacturer: Texas Instruments
Win Source Part Number: 006169-CD4028BE
Packaging: Tube/Rail
Type: Decoder
Mounting: Through Hole
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial
Decoder 1 x 4:10 16-PDIP
4-to-10 CMOS Demultiplexer/Decode
IC DECODER 1 X 4:10 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 006169-CD4028BE | 296-2045-5-ND | 743-CD4028BE | CD4028BE |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4028BE | Signal Switches, Multiplexers, Decoders | 18V DIP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Industrial | |||
| Supply Voltage (VS) | 3 to 18 volts | 3.3 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | DIP; PDIP; 16-PDIP | DIP; "16-DIP | Rail/Tube |