Texas Instruments Standard Linear and Logic Dual 24MHz 18V Logic IC CD4027BNSRG4

Description
Dual J-K Flip-Flop, CMOS, 24MHz, 18V, SOP, Pos Edge Product overview: CD4027BNSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 18V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4027BNSRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual J-K Flip-Flop, CMOS, 24MHz, 18V, SOP, Pos Edge Product overview: CD4027BNSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 18V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4027BNSRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 24MHz 18V Logic IC
706-CD4027BNSRG4
Dual 24MHz 18V Logic IC 706-CD4027BNSRG4
Dual J-K Flip-Flop, CMOS, 24MHz, 18V, SOP, Pos Edge Product overview: CD4027BNSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 18V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4027BNSRG4 can be used for catalog matching and distributor lookup.

Dual J-K Flip-Flop, CMOS, 24MHz, 18V, SOP, Pos Edge Product overview: CD4027BNSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 18V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4027BNSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD4027BNSRG4
Product Name Dual 24MHz 18V Logic IC
Gate Type Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Gates and Inverters - 54S40FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details