NOR Gate IC 3 Channel 14-TSSOP
NOR Gate IC 3 Channel 14-TSSOP
IC GATE NOR 3CH 3-INP 14TSSOP
IC GATE NOR 3CH 3-INP 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4025BPWRE4-ND | CD4025BPWRE4 | CD4025BPWRE4 | CD4025BPWRE4 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) |
| Inputs | 3 | 3 | ||
| Propagation Delay | 90 ns | |||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA |