NOR Gate IC 3 Channel 14-TSSOP
IC GATE NOR 3CH 3-INP 14TSSOP
IC GATE NOR 3CH 3-INP 14TSSOP
NOR Gate IC 3 Channel 14-TSSOP
IC GATE NOR 3CH 3-INP 14-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4025BPWR-ND | CD4025BPWR | CD4025BPWR | CD4025BPWR | 815-CD4025BPWR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | IC GATE NOR 3CH 3-INP 14-TSSOP |
| Gate Type | NOR | NOR | NOT; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | 5V; 5V |
| Inputs | 3 | 3 | |||
| Propagation Delay | 90 ns | 90 ns | |||
| Low Level Output Current (Sink) | 3.4 mA | 3.4 mA |