Texas Instruments High-Performance Analog Logic, Data Select/mux Quad, 16Soic; Logic Family / Base Number Texas Instruments CD40257BM

Description
LOGIC, DATA SELECT/MUX QUAD, 16SOIC; Logic Family / Base Number:CD4000257; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case RoHS Compliant: Yes
Description
LOGIC, DATA SELECT/MUX QUAD, 16SOIC; Logic Family / Base Number:CD4000257; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, Data Select/mux Quad, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8517 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Data Select/mux Quad, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8517
Logic, Data Select/mux Quad, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8517
LOGIC, DATA SELECT/MUX QUAD, 16SOIC; Logic Family / Base Number:CD4000257; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case RoHS Compliant: Yes

LOGIC, DATA SELECT/MUX QUAD, 16SOIC; Logic Family / Base Number:CD4000257; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD40257BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD40257BM
Signal Switches, Multiplexers, Decoders CD40257BM
Multiplexer 4 x 1:2 16-SOIC

Multiplexer 4 x 1:2 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD40257BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD40257BM
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD40257BM
IC MULTIPLEXER 4 X 1:2 16SOIC

IC MULTIPLEXER 4 X 1:2 16SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 36AJ8517 CD40257BM CD40257BM
Product Name Logic, Data Select/mux Quad, 16Soic; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 18V 1.8V; 3V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC137D,652 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LVC1G139DCURE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.65V ~ 5.5V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 54HC152J/B - Rochester Electronics
Specs
Package Type DIP; CDIP14
View Details
3 suppliers