Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CD40257BE

Description
Multiplexer 4 x 1:2 16-PDIP
Request a Quote Datasheet
Description
Multiplexer 4 x 1:2 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-14259-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-14259-5-ND
Signal Switches, Multiplexers, Decoders 296-14259-5-ND
Multiplexer 4 x 1:2 16-PDIP

Multiplexer 4 x 1:2 16-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 18V Analog Switch and Multiplexer IC
743-CD40257BE
Quad 18V Analog Switch and Multiplexer IC 743-CD40257BE
Quad 2:1 Multiplexer IC, CMOS, 18V, PDIP Product overview: CD40257BE from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD40257BE can be used for catalog matching and distributor lookup.

Quad 2:1 Multiplexer IC, CMOS, 18V, PDIP Product overview: CD40257BE from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD40257BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD40257BE - 1028180-CD40257BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD40257BE
1028180-CD40257BE
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD40257BE 1028180-CD40257BE
Manufacturer: Texas Instruments Win Source Part Number: 1028180-CD40257BE Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028180-CD40257BE
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD40257BE - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD40257BE
Logic - Signal Switches, Multiplexers, Decoders CD40257BE
IC MULTIPLEXER 4 X 1:2 16DIP

IC MULTIPLEXER 4 X 1:2 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-14259-5-ND 743-CD40257BE 1028180-CD40257BE CD40257BE
Product Name Signal Switches, Multiplexers, Decoders Quad 18V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD40257BE Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; "16-DIP Rail/Tube DIP; PDIP; 16-PDIP
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts
Unlock Full Specs
to access all available technical data