Texas Instruments Standard Linear and Logic SMD 11MHz 18V TSSOP Logic IC CD4022BPWRG4

Description
CMOS 10-Bit Counter, 11MHz, 18V, TSSOP, Surface Mount Product overview: CD4022BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11MHz, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 11MHz, 18V, TSSOP, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-CD4022BPWRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CMOS 10-Bit Counter, 11MHz, 18V, TSSOP, Surface Mount Product overview: CD4022BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11MHz, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 11MHz, 18V, TSSOP, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-CD4022BPWRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 11MHz 18V TSSOP Logic IC
731-CD4022BPWRG4
SMD 11MHz 18V TSSOP Logic IC 731-CD4022BPWRG4
CMOS 10-Bit Counter, 11MHz, 18V, TSSOP, Surface Mount Product overview: CD4022BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11MHz, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 11MHz, 18V, TSSOP, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-CD4022BPWRG4 can be used for catalog matching and distributor lookup.

CMOS 10-Bit Counter, 11MHz, 18V, TSSOP, Surface Mount Product overview: CD4022BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11MHz, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 11MHz, 18V, TSSOP, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-CD4022BPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 731-CD4022BPWRG4
Product Name SMD 11MHz 18V TSSOP Logic IC
Gate Type Counter
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS32J/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
8-bit TSSOP Logic IC - 712-74AHCT595PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Logic Gates - 2222724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details