Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers CD4021BPW

Description
Win Source Part Number: 1197537-CD4021BPW Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 4000B Package: Tube Standard Package: 90 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 3V ~ 18V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD4021BPW,CD402 1BPWG4-ND,CD4021BPWG 4,CD4021BPWE4,296-CD 4021BPW,TEXTISCD4021 BPW,CD4021BPWE4-ND,C D4021BPW-ND Base Product Number: CD4021
Request a Quote Datasheet
Description
Win Source Part Number: 1197537-CD4021BPW Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 4000B Package: Tube Standard Package: 90 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 3V ~ 18V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD4021BPW,CD402 1BPWG4-ND,CD4021BPWG 4,CD4021BPWE4,296-CD 4021BPW,TEXTISCD4021 BPW,CD4021BPWE4-ND,C D4021BPW-ND Base Product Number: CD4021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1197537-CD4021BPW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1197537-CD4021BPW
Integrated Circuits (ICs) - Logic - Shift Registers 1197537-CD4021BPW
Win Source Part Number: 1197537-CD4021BPW Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 4000B Package: Tube Standard Package: 90 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 3V ~ 18V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD4021BPW,CD402 1BPWG4-ND,CD4021BPWG 4,CD4021BPWE4,296-CD 4021BPW,TEXTISCD4021 BPW,CD4021BPWE4-ND,C D4021BPW-ND Base Product Number: CD4021

Win Source Part Number: 1197537-CD4021BPW
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 4000B
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 3V ~ 18V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-CD4021BPW,CD4021BPWG4-ND,CD4021BPWG4,CD4021BPWE4,296-CD4021BPW,TEXTISCD4021BPW,CD4021BPWE4-ND,CD4021BPW-ND
Base Product Number: CD4021

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1197537-CD4021BPW
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Voltage Regulators - DC DC Switching Regulators - 1727-NEX40400EDAZCT-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
Voltage Regulators - 1828342P - RS Components, Ltd.
Specs
Package Type TO-92; Other; TO-92
View Details