Texas Instruments Logic - Logic - Shift Registers - CD4021BM96G4 CD4021BM96G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 202339-CD4021BM96G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF4021BM1; CD4021BQDRQ1; CD4021BM96G4; CD4021BM; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202339-CD4021BM96G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF4021BM1; CD4021BQDRQ1; CD4021BM96G4; CD4021BM; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD4021BM96G4 - 202339-CD4021BM96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4021BM96G4
202339-CD4021BM96G4
Logic - Logic - Shift Registers - CD4021BM96G4 202339-CD4021BM96G4
Manufacturer: Texas Instruments Win Source Part Number: 202339-CD4021BM96G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF4021BM1; CD4021BQDRQ1; CD4021BM96G4; CD4021BM; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 202339-CD4021BM96G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF4021BM1; CD4021BQDRQ1; CD4021BM96G4; CD4021BM;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 202339-CD4021BM96G4
Product Name Logic - Logic - Shift Registers - CD4021BM96G4
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
View Details
Voltage Regulators - 1828242P - RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details