AND/OR Gate Configurable 4 Circuit 2 Input 16-PDIP
IC QUAD AND/OR SELECT GATE 16DIP
AND/OR Gate Configurable 4 Circuit 2 Input 16-PDIP
IC QUAD AND/OR SELECT GATE 16DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4019BEG4-ND | CD4019BEG4 | CD4019BEG4 | CD4019BEG4 |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; OR | AND | AND; OR; AND/OR Gate | NOT; AND |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | ||
| Output Type | Single-Ended | Single-Ended | Single-Ended | |
| Inputs | 2 | 2 | 2 | |
| Low Level Output Current (Sink) | 6.8 mA | 6.8 mA |