Texas Instruments High-Performance Analog Timer/Counter CD4017BNSR

Description
DECADE COUNTER/DIVIDER, CMOS, SOIC16, FULL REEL; LOGIC FAMILY / BASE NUMBER:CD4017; COUNTER TYPE:DECADE; CLOCK FREQUENCY:11MHZ; COUNT MAXIMUM:10; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; PACKAGING:TAPE & REEL;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DECADE COUNTER/DIVIDER, CMOS, SOIC16, FULL REEL; LOGIC FAMILY / BASE NUMBER:CD4017; COUNTER TYPE:DECADE; CLOCK FREQUENCY:11MHZ; COUNT MAXIMUM:10; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; PACKAGING:TAPE & REEL;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 16761852 - Radwell International
Willingboro, NJ, United States
Timer/Counter
16761852
Timer/Counter 16761852
DECADE COUNTER/DIVIDER, CMOS, SOIC16, FULL REEL; LOGIC FAMILY / BASE NUMBER:CD4017; COUNTER TYPE:DECADE; CLOCK FREQUENCY:11MHZ; COUNT MAXIMUM:10; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; PACKAGING:TAPE & REEL;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DECADE COUNTER/DIVIDER, CMOS, SOIC16, FULL REEL; LOGIC FAMILY / BASE NUMBER:CD4017; COUNTER TYPE:DECADE; CLOCK FREQUENCY:11MHZ; COUNT MAXIMUM:10; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; PACKAGING:TAPE & REEL;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 16761852
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610AC240 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 587187 - Radwell International
Specialty Product Technologies
View Details
Preset Counter - FS324 - Baumer Ltd.
Specs
Operating Temperature 32 to 113 F (0 to 45 C)
Number of Functions Single; Multi (optional feature)
Functions Arithmetic Functions; Pulse Counter
View Details