Texas Instruments High-Performance Analog Timer/Counter CD4017BM

Description
COUNTER/DIVIDER, DECADE, 5 STAGE, SOIC-16; LOGIC FAMILY / BASE NUMBER:CD4017; COUNTER TYPE:DECADE / DIVIDER; CLOCK FREQUENCY:6MHZ; COUNT MAXIMUM:5; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
COUNTER/DIVIDER, DECADE, 5 STAGE, SOIC-16; LOGIC FAMILY / BASE NUMBER:CD4017; COUNTER TYPE:DECADE / DIVIDER; CLOCK FREQUENCY:6MHZ; COUNT MAXIMUM:5; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 17030356 - Radwell International
Willingboro, NJ, United States
Timer/Counter
17030356
Timer/Counter 17030356
COUNTER/DIVIDER, DECADE, 5 STAGE, SOIC-16; LOGIC FAMILY / BASE NUMBER:CD4017; COUNTER TYPE:DECADE / DIVIDER; CLOCK FREQUENCY:6MHZ; COUNT MAXIMUM:5; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COUNTER/DIVIDER, DECADE, 5 STAGE, SOIC-16; LOGIC FAMILY / BASE NUMBER:CD4017; COUNTER TYPE:DECADE / DIVIDER; CLOCK FREQUENCY:6MHZ; COUNT MAXIMUM:5; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:3V; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 17030356
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC110 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 614701 - Radwell International
Specialty Product Technologies
View Details
Preset Counter - FS319 - Baumer Ltd.
Specs
Operating Temperature 32 to 113 F (0 to 45 C)
Number of Functions Single; Multi (optional feature)
Functions Arithmetic Functions; Pulse Counter
View Details