Texas Instruments Standard Linear and Logic Quad 14MHz 18V TSSOP Logic IC CD40175BPWR

Description
CMOS Quad D-Type Flip-Flop, 14MHz, 18V, TSSOP Product overview: CD40175BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 14MHz, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 14MHz, 18V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD40175BPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Quad D-Type Flip-Flop, 14MHz, 18V, TSSOP Product overview: CD40175BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 14MHz, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 14MHz, 18V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD40175BPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 14MHz 18V TSSOP Logic IC
706-CD40175BPWR
Quad 14MHz 18V TSSOP Logic IC 706-CD40175BPWR
CMOS Quad D-Type Flip-Flop, 14MHz, 18V, TSSOP Product overview: CD40175BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 14MHz, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 14MHz, 18V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD40175BPWR can be used for catalog matching and distributor lookup.

CMOS Quad D-Type Flip-Flop, 14MHz, 18V, TSSOP Product overview: CD40175BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 14MHz, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 14MHz, 18V, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD40175BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD40175BPWR
Product Name Quad 14MHz 18V TSSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

2-input EXCLUSIVE-OR gate - 74AHCT1G86GV-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
5 suppliers
Logic Gates - 7988853P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
 - 54H08DM/B - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; DIP
View Details
2 suppliers