Texas Instruments Standard Linear and Logic Quad 14MHz 18V SOIC Logic IC CD40175BM96

Description
CMOS Quad D-Type Flip-Flop, 14MHz, 18V, SOIC Product overview: CD40175BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 14MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 14MHz, 18V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD40175BM96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Quad D-Type Flip-Flop, 14MHz, 18V, SOIC Product overview: CD40175BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 14MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 14MHz, 18V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD40175BM96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 14MHz 18V SOIC Logic IC
706-CD40175BM96
Quad 14MHz 18V SOIC Logic IC 706-CD40175BM96
CMOS Quad D-Type Flip-Flop, 14MHz, 18V, SOIC Product overview: CD40175BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 14MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 14MHz, 18V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD40175BM96 can be used for catalog matching and distributor lookup.

CMOS Quad D-Type Flip-Flop, 14MHz, 18V, SOIC Product overview: CD40175BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 14MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 14MHz, 18V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD40175BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD40175BM96
Product Name Quad 14MHz 18V SOIC Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 40257F - Lingto Electronic Limited
Specs
Gate Type NOT
View Details