Texas Instruments High-Performance Analog Flip Flops CD40175BEG4

Description
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - CD40175BEG4-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
CD40175BEG4-ND
Flip Flops CD40175BEG4-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD40175BEG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD40175BEG4
Integrated Circuits (ICs) - Logic - Flip Flops CD40175BEG4
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site
Logic - Flip Flops - CD40175BEG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD40175BEG4
Logic - Flip Flops CD40175BEG4
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site Datasheet
Flip Flops - CD40175BEG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD40175BEG4
Flip Flops CD40175BEG4
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD40175BEG4-ND CD40175BEG4 CD40175BEG4 CD40175BEG4
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 120 ns
Low-level Output Current (Sink) 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT273CMTCX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Low-power D-type flip-flop; positive-edge trigger - 74AUP1G79GM,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers