Texas Instruments High-Performance Analog Flip Flops CD40174BNS

Description
CD40174B CMOS Hex D-Type Flip-Flop
Request a Quote Datasheet
Description
CD40174B CMOS Hex D-Type Flip-Flop
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD40174BNS - Rochester Electronics
Newburyport, MA, United States
CD40174B CMOS Hex D-Type Flip-Flop

CD40174B CMOS Hex D-Type Flip-Flop

Supplier's Site Datasheet
Flip Flops - CD40174BNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD40174BNS
Flip Flops CD40174BNS
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD40174BNS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD40174BNS
Integrated Circuits (ICs) - Logic - Flip Flops CD40174BNS
IC D-TYPE POS TRG SNGL 16SO

IC D-TYPE POS TRG SNGL 16SO

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number CD40174BNS CD40174BNS CD40174BNS
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Package Type DIP; PDIP; PDIP16 16-SOIC (0.209\", 5.30mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS74LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 1727-3802-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Flip Flops - 74ACT374MSAX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details