Texas Instruments Standard Linear and Logic Dual 18V TSSOP Logic IC CD4015BPWRG4

Description
CMOS Dual 4-Bit Static Shift Register, 18V, 125°C, TSSOP Product overview: CD4015BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-CD4015BPWRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CMOS Dual 4-Bit Static Shift Register, 18V, 125°C, TSSOP Product overview: CD4015BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-CD4015BPWRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 18V TSSOP Logic IC
731-CD4015BPWRG4
Dual 18V TSSOP Logic IC 731-CD4015BPWRG4
CMOS Dual 4-Bit Static Shift Register, 18V, 125°C, TSSOP Product overview: CD4015BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-CD4015BPWRG4 can be used for catalog matching and distributor lookup.

CMOS Dual 4-Bit Static Shift Register, 18V, 125°C, TSSOP Product overview: CD4015BPWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Counters, Dividers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 731-CD4015BPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 731-CD4015BPWRG4
Product Name Dual 18V TSSOP Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input AND gate - 74AHCT2G08DP,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Hex Inverter - MYXAP54RHC04/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54ALS27E/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details