Texas Instruments Logic - Logic - Shift Registers - CD4014BPWR CD4014BPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 771339-CD4014BPWR Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 18 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD4014 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD4014BPWE4; CD4014BPWRE4; CD4014BPWRG4; CD4014BPWG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771339-CD4014BPWR Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 18 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD4014 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD4014BPWE4; CD4014BPWRE4; CD4014BPWRG4; CD4014BPWG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - CD4014BPWR - 771339-CD4014BPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4014BPWR
771339-CD4014BPWR
Logic - Logic - Shift Registers - CD4014BPWR 771339-CD4014BPWR
Manufacturer: Texas Instruments Win Source Part Number: 771339-CD4014BPWR Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 3 V ~ 18 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD4014 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CD4014BPWE4; CD4014BPWRE4; CD4014BPWRG4; CD4014BPWG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771339-CD4014BPWR
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 3 V ~ 18 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD4014
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): CD4014BPWE4; CD4014BPWRE4; CD4014BPWRG4; CD4014BPWG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 771339-CD4014BPWR
Product Name Logic - Logic - Shift Registers - CD4014BPWR
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - A8298SESTR-T - 713270-A8298SESTR-T - Win Source Electronics
Specs
Package Type Other; 20-WFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
3 suppliers
Voltage Regulators - 1913353 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details