Shift Shift Register 1 Element 8 Bit 16-SO
IC STATIC SHFT REG 8STG 16SO
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Shift Registers | Shift Registers |
| Product Number | CD4014BNSRG4 | CD4014BNSRG4 |
| Product Name | Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out |
| Supply Voltage | 1.8V; 3V ~ 18V | |
| Output Characteristics | Push-Pull |