Texas Instruments Standard Linear and Logic 18V SOIC Logic IC CD4014BM96

Description
8-Stage CMOS Shift Register, 18V, SOIC, 125°C Product overview: CD4014BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4014BM96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Stage CMOS Shift Register, 18V, SOIC, 125°C Product overview: CD4014BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4014BM96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V SOIC Logic IC
712-CD4014BM96
18V SOIC Logic IC 712-CD4014BM96
8-Stage CMOS Shift Register, 18V, SOIC, 125°C Product overview: CD4014BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4014BM96 can be used for catalog matching and distributor lookup.

8-Stage CMOS Shift Register, 18V, SOIC, 125°C Product overview: CD4014BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD4014BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-CD4014BM96
Product Name 18V SOIC Logic IC
Gate Type Shift Register, OR GATE, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT2G32DC125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54H08DM/B - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; DIP
View Details
2 suppliers