Encoder 10 to 4 Priority CMOS 16-Pin TSSOP T/R Product overview: CD40147BPWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD40147BPWR can be used for catalog matching and distributor lookup.
Priority Encoder 10 x 1:4 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 120986-CD40147BPWR
Packaging: Reel - TR
Type: Priority Encoder
Mounting: SMD (SMT)
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC PRIORITY ENCOD 10X1:4 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-CD40147BPWR | CD40147BPWR-ND | 120986-CD40147BPWR | CD40147BPWR |
| Product Name | TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD40147BPWR | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |