Manufacturer: Texas Instruments
Win Source Part Number: 083118-CD40147BE
Packaging: Tube/Rail
Type: Priority Encoder
Mounting: Through Hole
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
10-to-4 Priority Encoder IC, CMOS, 8MHz, 16-Pin DIP Product overview: CD40147BE from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHz, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD40147BE can be used for catalog matching and distributor lookup.
Priority Encoder 10 x 1:4 16-PDIP
IC PRIORITY ENCOD 10 X 1:4 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 083118-CD40147BE | 743-CD40147BE | 296-14247-5-ND | CD40147BE |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD40147BE | 8MHz DIP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | DIP; PDIP; 16-PDIP | Rail/Tube | DIP; "16-DIP | |
| Standards and Certifications | RoHS |