Texas Instruments Standard Linear and Logic Dual 24MHz 18V Logic IC CD4013BNSR

Description
CMOS Dual D-Type Flip-Flop, 24MHz, 18V, SOP, -55 to 125C Product overview: CD4013BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 18V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BNSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Dual D-Type Flip-Flop, 24MHz, 18V, SOP, -55 to 125C Product overview: CD4013BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 18V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BNSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 24MHz 18V Logic IC
706-CD4013BNSR
Dual 24MHz 18V Logic IC 706-CD4013BNSR
CMOS Dual D-Type Flip-Flop, 24MHz, 18V, SOP, -55 to 125C Product overview: CD4013BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 18V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BNSR can be used for catalog matching and distributor lookup.

CMOS Dual D-Type Flip-Flop, 24MHz, 18V, SOP, -55 to 125C Product overview: CD4013BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 18V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD4013BNSR
Product Name Dual 24MHz 18V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT86D,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 38510/38302B2A - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details