Texas Instruments Standard Linear and Logic Dual 24MHz 18V SOIC Logic IC CD4013BMG4

Description
CMOS Dual D-Type Flip-Flop, 24MHz, 18V, SOIC, 2-Bit Product overview: CD4013BMG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 18V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BMG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Dual D-Type Flip-Flop, 24MHz, 18V, SOIC, 2-Bit Product overview: CD4013BMG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 18V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BMG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 24MHz 18V SOIC Logic IC
706-CD4013BMG4
Dual 24MHz 18V SOIC Logic IC 706-CD4013BMG4
CMOS Dual D-Type Flip-Flop, 24MHz, 18V, SOIC, 2-Bit Product overview: CD4013BMG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 18V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BMG4 can be used for catalog matching and distributor lookup.

CMOS Dual D-Type Flip-Flop, 24MHz, 18V, SOIC, 2-Bit Product overview: CD4013BMG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 24MHz, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 24MHz, 18V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD4013BMG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD4013BMG4
Product Name Dual 24MHz 18V SOIC Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H53FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
Operating Temperature -40 C (-40 F)
View Details
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
Inverters ICs - 8228672P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details