Texas Instruments High-Performance Analog Logic - Gates and Inverters CD4011UBPWG4

Description
IC GATE NAND 4CH 2-INP 14TSSOP
Datasheet
Description
IC GATE NAND 4CH 2-INP 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - CD4011UBPWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4011UBPWG4
Logic - Gates and Inverters CD4011UBPWG4
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - CD4011UBPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4011UBPWG4
Gates and Inverters CD4011UBPWG4
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number CD4011UBPWG4 CD4011UBPWG4
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND NAND; NAND Gate
Supply Voltage 4V ~ 12.5V (Low), 1V ~ 2.5V (High) 1.8V; 3V ~ 18V
Operating Current 1.00E-3 mA 3.4 mA
Low Level Output Current (Sink) 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS26DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Inverters ICs - 7989109P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details