LOGIC, BUFF/CONVERTER HEX, 16PDIP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:CD4010; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Hex Buffer/Cnvrtr
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 36AJ8498 | CD4010BE |
| Product Name | Logic, Buff/converter Hex, 16Pdip; Logic Device Type Texas Instruments | Buffers & Line Drivers |