Texas Instruments Standard Linear and Logic Quad 20V Logic IC CD40109BF3A

Description
CMOS Quad Low-to-High Voltage Level Shifter (20V Rating) 16-CDIP -55 to 125 Product overview: CD40109BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-CD40109BF3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMOS Quad Low-to-High Voltage Level Shifter (20V Rating) 16-CDIP -55 to 125 Product overview: CD40109BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-CD40109BF3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 20V Logic IC
732-CD40109BF3A
Quad 20V Logic IC 732-CD40109BF3A
CMOS Quad Low-to-High Voltage Level Shifter (20V Rating) 16-CDIP -55 to 125 Product overview: CD40109BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-CD40109BF3A can be used for catalog matching and distributor lookup.

CMOS Quad Low-to-High Voltage Level Shifter (20V Rating) 16-CDIP -55 to 125 Product overview: CD40109BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 20V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 20V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-CD40109BF3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-CD40109BF3A
Product Name Quad 20V Logic IC
Gate Type Level Shifter
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4070BDC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Gates and Inverters - 1727-6023-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Inverters ICs - 7988982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details