BUFFER/DRIVER, DUAL NAND, SOIC-8; Logic Device Type:Buffer, Driver; Logic Family / Base Number:CD40107; Logic Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; Logic IC Base RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ5395 |
| Product Name | Buffer/driver, Dual Nand, Soic-8; Logic Device Type Texas Instruments |