Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
6-Ch Schmitt Trigger Inverter IC, 3-18V, CMOS, 14-TSSOP Product overview: CD40106BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BPWR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Schmitt Trigger 6 4uA 120ns@15V,50pF 3V~18V TSSOP-14 Inverters ROHS
IC INVERTER 6CH 6-INP 14TSSOP
HEX INVERTER SCHMITT TRIGGER TSSOP-14; L; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
HEX INVERTER SCHMITT TRIGGER TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:40106; Logic IC Family:4000B; Supply Voltage Min:3V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-14082-6-ND | 705-CD40106BPWR | CD40106BPWR | CD40106BPWR | CD40106BPWR | 29AH3551 | 94T4987 |
| Product Name | Gates and Inverters | 18V TSSOP Logic IC | Gates and Inverters | Logic ICs >> Inverters | Logic - Gates and Inverters | Hex Inverter Schmitt Trigger Tssop-14; L; Msl Texas Instruments | Hex Inverter Schmitt Trigger Tssop-14; Logic Function Texas Instruments |
| Gate Type | NOT | NOT; Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT | ||
| Supply Voltage | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 3V~18V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | ||
| Inputs | 1 | 6 | 1 | 1 | |||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 120 ns | 280 ns | 120 ns |