Texas Instruments Standard Linear and Logic Gates and Inverters CD40106BPW

Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-25936-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25936-5-ND
Gates and Inverters 296-25936-5-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
18V TSSOP Logic IC - 705-CD40106BPW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V TSSOP Logic IC
705-CD40106BPW
18V TSSOP Logic IC 705-CD40106BPW
6-Ch Schmitt Trigger Inverter IC, 3-18V, CMOS, 14-TSSOP Product overview: CD40106BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BPW can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 3-18V, CMOS, 14-TSSOP Product overview: CD40106BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic, Hex Schmitt Trigger, 14Tssop; Logic Family / Base Number Texas Instruments - 29AH3550 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Hex Schmitt Trigger, 14Tssop; Logic Family / Base Number Texas Instruments
29AH3550
Logic, Hex Schmitt Trigger, 14Tssop; Logic Family / Base Number Texas Instruments 29AH3550
LOGIC, HEX SCHMITT TRIGGER, 14TSSOP; Logic Family / Base Number:CD40106; Logic Type:Inverter Schmitt Trigger; Output Current:6.8mA; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

LOGIC, HEX SCHMITT TRIGGER, 14TSSOP; Logic Family / Base Number:CD40106; Logic Type:Inverter Schmitt Trigger; Output Current:6.8mA; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD40106BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD40106BPW
Gates and Inverters CD40106BPW
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now
Logic - Gates and Inverters - CD40106BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD40106BPW
Logic - Gates and Inverters CD40106BPW
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-25936-5-ND 705-CD40106BPW 29AH3550 CD40106BPW CD40106BPW
Product Name Gates and Inverters 18V TSSOP Logic IC Logic, Hex Schmitt Trigger, 14Tssop; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter, Schmitt Trigger NOT; Inverter Schmitt Trigger NOT; Inverter NOT
Supply Voltage 3V ~ 18V 18V 18V 1.8V; 3V ~ 18V 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High)
Inputs 1 1 1 1
Features Schmitt Trigger
Propagation Delay 120 ns 280 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54F32/BDA - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type Other; CERPACK14
View Details
4 suppliers
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers