Texas Instruments Standard Linear and Logic 18V SOIC Logic IC CD40106BM96

Description
6-Ch Schmitt Trigger Inverter IC, 3-18V, CMOS, SOIC Product overview: CD40106BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BM96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Schmitt Trigger Inverter IC, 3-18V, CMOS, SOIC Product overview: CD40106BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BM96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V SOIC Logic IC
705-CD40106BM96
18V SOIC Logic IC 705-CD40106BM96
6-Ch Schmitt Trigger Inverter IC, 3-18V, CMOS, SOIC Product overview: CD40106BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BM96 can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 3-18V, CMOS, SOIC Product overview: CD40106BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inverters ICs - 6626807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6626807
Inverters ICs 6626807
Inverter Schmitt Trig Hex CMOS 14P SOIC

Inverter Schmitt Trig Hex CMOS 14P SOIC

Supplier's Site
Inverters ICs - 9222791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
9222791
Inverters ICs 9222791
Inverter Schmitt Trig Hex CMOS 14P SOIC

Inverter Schmitt Trig Hex CMOS 14P SOIC

Supplier's Site
Inverters ICs - 6626807P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
6626807P
Inverters ICs 6626807P
Inverter Schmitt Trig Hex CMOS 14P SOIC

Inverter Schmitt Trig Hex CMOS 14P SOIC

Supplier's Site
Gates and Inverters - 296-14081-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14081-6-ND
Gates and Inverters 296-14081-6-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14081-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14081-2-ND
Gates and Inverters 296-14081-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14081-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14081-1-ND
Gates and Inverters 296-14081-1-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD40106BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD40106BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD40106BM96
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD40106BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD40106BM96
Logic - Gates and Inverters CD40106BM96
IC INVERT SCHMITT 6CH 6IN 14SOIC

IC INVERT SCHMITT 6CH 6IN 14SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
CD40106BM96
Logic ICs >> Inverters CD40106BM96
Schmitt Trigger 6 4uA 120ns@15V,50pF 3V~18V SOIC-14 Inverters ROHS

Schmitt Trigger 6 4uA 120ns@15V,50pF 3V~18V SOIC-14 Inverters ROHS

Supplier's Site Datasheet
Inverter Schmitt Trigger, Hex, Soic-14; Logic Family / Base Number Texas Instruments - 29AH3549 - Newark, An Avnet Company
Chicago, IL, United States
Inverter Schmitt Trigger, Hex, Soic-14; Logic Family / Base Number Texas Instruments
29AH3549
Inverter Schmitt Trigger, Hex, Soic-14; Logic Family / Base Number Texas Instruments 29AH3549
INVERTER SCHMITT TRIGGER, HEX, SOIC-14; Logic Family / Base Number:CD40106B; Logic Type:Inverter Schmitt Trigger; Output Current:-; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

INVERTER SCHMITT TRIGGER, HEX, SOIC-14; Logic Family / Base Number:CD40106B; Logic Type:Inverter Schmitt Trigger; Output Current:-; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD40106BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD40106BM96
Gates and Inverters CD40106BM96
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-CD40106BM96 6626807 6626807P 296-14081-6-ND CD40106BM96 CD40106BM96 CD40106BM96 29AH3549 CD40106BM96
Product Name 18V SOIC Logic IC Inverters ICs Inverters ICs Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic ICs >> Inverters Inverter Schmitt Trigger, Hex, Soic-14; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type NOT; Inverter, Schmitt Trigger NOT; Inverter NOT; Inverter NOT NOT NOT NOT NOT; Inverter Schmitt Trigger NOT; Inverter
Supply Voltage 18V 18 v 3V ~ 18V 1.8V 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) 3V~18V 18V 1.8V; 3V ~ 18V
Inputs 6 1 1 1
Propagation Delay 280 ns 120 ns 120 ns 120 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ04W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
4 suppliers
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details