6-Ch Schmitt Trigger Inverter IC, 3-18V, CMOS, SOIC Product overview: CD40106BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BM can be used for catalog matching and distributor lookup.
Inverter Schmitt Trig Hex CMOS 14P SOIC
Inverter Schmitt Trig Hex CMOS 14P SOIC
Inverter Schmitt Trig Hex CMOS 14P SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Schmitt Trigger 6 4uA 120ns@15V,50pF 3V~18V SOIC-14 Inverters ROHS
IC INVERT SCHMITT 6CH 1IN 14SOIC
IC, HEX SCHMITT TRIGGER, CMOS, 14SOIC; Logic Family / Base Number:CD40106; Logic Type:Inverter Schmitt Trigger; Output Current:6.8mA; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD40106BM | 6629509 | 6629509P | 296-25935-5-ND | CD40106BM | CD40106BM | CD40106BM | 26AJ5394 |
| Product Name | 18V SOIC Logic IC | Inverters ICs | Inverters ICs | Gates and Inverters | Gates and Inverters | Logic ICs >> Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Hex Schmitt Trigger, Cmos, 14Soic; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter Schmitt Trigger |
| Supply Voltage | 18V | 18 v | 3V ~ 18V | 1.8V; 3V ~ 18V | 3V~18V | 1.8V | 18V | |
| Inputs | 1 | 1 | 1 | 1 | ||||
| Propagation Delay | 280 ns | 120 ns | 120 ns | 120 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |