6-Ch Schmitt Trigger Inverter IC, 3-18V, CMOS, PDIP Product overview: CD40106BEE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BEE4 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
IC INVERT SCHMITT 6CH 1INP 14DIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD40106BEE4 | 296-36082-5-ND | CD40106BEE4 | CD40106BEE4 | CD40106BEE4 |
| Product Name | 18V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer, Schmitt Trigger | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 18V | 3V ~ 18V | 1.8V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 1.8V; 3V ~ 18V |
| Inputs | 6 | 1 | 1 | ||
| Propagation Delay | 280 ns | 120 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |