Inverter IC 6 Channel Schmitt Trigger 14-PDIP
CMOS Schmitt Trigger Inverter IC, 6-Element, PDIP Product overview: CD40106BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD40106BE can be used for catalog matching and distributor lookup.
CD40106BE, Schmitt Trigger Inverters
IC INVERT SCHMITT 6CH 1INP 14DIP
IC, HEX INVERTER, 4000 CMOS, 14DIP; Logic Family / Base Number:CD40106; Logic Type:Inverter Schmitt Trigger; Output Current:6.8mA; No. of Inputs:1; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-3503-5-ND | 705-CD40106BE | 1977104 | CD40106BE | 33AH3784 | CD40106BE |
| Product Name | Gates and Inverters | Logic IC | Inverters ICs | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Hex Inverter, 4000 Cmos, 14Dip; Logic Family / Base Number Texas Instruments | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger | NOT; Inverter |
| Supply Voltage | 3V ~ 18V | 18V | 1.8V | 18V | 1.8V; 3V ~ 18V | |
| Inputs | 1 | 6 | 1 | 1 | ||
| Features | Schmitt Trigger | Schmitt Trigger | ||||
| Propagation Delay | 120 ns | 120 ns |