CMOS Hex Buffer/Inverter IC, 6-Ch, 1-In, 18V, TSSOP-16 Product overview: CD4009UBPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4009UBPW can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 16-TSSOP
Inverter IC 6 Channel 16-TSSOP
IC INVERTER 6CH 6-INP 16TSSOP
IC INVERTER 6CH 1-INP 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD4009UBPW | CD4009UBPW-ND | CD4009UBPW | CD4009UBPW | CD4009UBPW |
| Product Name | 18V TSSOP Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) | 1.8V |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 60 ns | 60 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |