IC INVERTER 6CH 6-INP 16SO
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | CD4009UBNSRG4 | CD4009UBNSRG4 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT |
| Supply Voltage | 1.8V; 3V ~ 18V | 4V ~ 12.5V (Low), 1V ~ 2.5V (High) |
| Inputs | 1 | |
| Operating Current | 24 mA | 0.0040 mA |