INVERTING BUFFER, DIP-16; Logic Family / Base Number:CD4009; Logic Device Type:Buffer, Inverting; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; MSL:- RoHS Compliant: Yes
LOGIC, HEX INVERT BUFF/CONV, 16DIP; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:CD4009; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 60K5090 |
| Product Name | Inverting Buffer, Dip-16; Logic Family / Base Number Texas Instruments |