Texas Instruments High-Performance Analog Gates and Inverters CD4009UBE

Description
Inverter IC 6 Channel 16-PDIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-2030-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2030-5-ND
Gates and Inverters 296-2030-5-ND
Inverter IC 6 Channel 16-PDIP

Inverter IC 6 Channel 16-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4009UBE - 012808-CD4009UBE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4009UBE
012808-CD4009UBE
Logic - Logic - Gates and Inverters - CD4009UBE 012808-CD4009UBE
Manufacturer: Texas Instruments Win Source Part Number: 012808-CD4009UBE Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 1.5mA, 24mA Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 1 V to 2.5 V Logic Level - High: 4 V to 12.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 012808-CD4009UBE
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 1.5mA, 24mA
Max Propagation Delay @ V, Max CL: 60ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 1 V to 2.5 V
Logic Level - High: 4 V to 12.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Buy Now Datasheet
Logic - Gates and Inverters - CD4009UBE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4009UBE
Logic - Gates and Inverters CD4009UBE
IC INVERTER 6CH 6-INP 16DIP

IC INVERTER 6CH 6-INP 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4009UBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4009UBE
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4009UBE
IC INVERTER 6CH 1-INP 16DIP

IC INVERTER 6CH 1-INP 16DIP

Supplier's Site
Gates and Inverters - CD4009UBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4009UBE
Gates and Inverters CD4009UBE
Inverter IC 6 Channel 16-PDIP

Inverter IC 6 Channel 16-PDIP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-2030-5-ND 012808-CD4009UBE CD4009UBE CD4009UBE CD4009UBE
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - CD4009UBE Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 3V ~ 18V 3 V ~ 18 V 4V ~ 12.5V (Low), 1V ~ 2.5V (High) 1.8V 1.8V; 3V ~ 18V
Inputs 1 6 1
Propagation Delay 60 ns 60 ns
Low Level Output Current (Sink) 1.5 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H30J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
Logic Gates - 1658856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details