IC NOR 2-CIR 4-IN 14-SO
CD4002B CMOS Dual 4-Input NOR Gate
IC GATE NOR 2CH 4-INP 14SO
NOR Gate IC 2 Channel 14-SO
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-CD4002BNS-ND | CD4002BNS | CD4002BNS | CD4002BNS | CD4002BNS |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR | NOR; NOR Gate | |
| Supply Voltage | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | ||
| Inputs | 4 | 4 | |||
| Propagation Delay | 90 ns | ||||
| Low Level Output Current (Sink) | 6.8 mA |